Pulse Electronics Corporation Fixed Inductors - P1172.103T P1172.103T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165709-P1172.103T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.24 mm Inductance: 10 µH Tolerance: 20 % Height: 12.24 mm Weight: 4.500005 g Width: 12.24 mm Categories: Fixed Inductors DC Resistance (DCR): 21.8 mΩ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 12.24 mm Max DC Current: 5.2 A RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165709-P1172.103T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.24 mm Inductance: 10 µH Tolerance: 20 % Height: 12.24 mm Weight: 4.500005 g Width: 12.24 mm Categories: Fixed Inductors DC Resistance (DCR): 21.8 mΩ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 12.24 mm Max DC Current: 5.2 A RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1172.103T - 1165709-P1172.103T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - P1172.103T
1165709-P1172.103T
Fixed Inductors - P1172.103T 1165709-P1172.103T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165709-P1172.103T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.24 mm Inductance: 10 µH Tolerance: 20 % Height: 12.24 mm Weight: 4.500005 g Width: 12.24 mm Categories: Fixed Inductors DC Resistance (DCR): 21.8 mΩ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 12.24 mm Max DC Current: 5.2 A RoHS: Compliant Radiation Hardening: No

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165709-P1172.103T
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 12.24 mm
Inductance: 10 µH
Tolerance: 20 %
Height: 12.24 mm
Weight: 4.500005 g
Width: 12.24 mm
Categories: Fixed Inductors
DC Resistance (DCR): 21.8 mΩ
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Depth: 12.24 mm
Max DC Current: 5.2 A
RoHS: Compliant
Radiation Hardening: No

Buy Now
Inductor and Choke - 71-P1172.103T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-P1172.103T
Inductor and Choke 71-P1172.103T
Shielded Drum Core Inductor Product overview: P1172.103T from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1172.103T can be used for catalog matching and distributor lookup.

Shielded Drum Core Inductor Product overview: P1172.103T from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1172.103T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1165709-P1172.103T 71-P1172.103T
Product Name Fixed Inductors - P1172.103T Inductor and Choke
Configuration Fixed
Inductance Range 10 microH 10 microH
DCR 0.0218 ohms
Unlock Full Specs
to access all available technical data