Pulse Electronics Corporation Fixed Inductors BMRA00050515R47MA1

Description
470nH Shielded Molded Inductor 8A 16mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 8A 16mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BMRA00050515R47MA1TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 8A 16mOhm Max Nonstandard

470nH Shielded Molded Inductor 8A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMRA00050515R47MA1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 8A 16 MOHM SMD

FIXED IND 470NH 8A 16 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BMRA00050515R47MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 8A 16 MOHM SMD

FIXED IND 470NH 8A 16 MOHM SMD

Buy Now Datasheet
Inductor and Choke - 71-BMRA00050515R47MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-BMRA00050515R47MA1
Inductor and Choke 71-BMRA00050515R47MA1
INDUCTOR POWER Product overview: BMRA00050515R47MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA00050515R47MA 1 can be used for catalog matching and distributor lookup.

INDUCTOR POWER Product overview: BMRA00050515R47MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA00050515R47MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BMRA00050515R47MA1TR-ND 71-BMRA00050515R47MA1
Product Name Fixed Inductors Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - 1-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details