Pulse Electronics Corporation Fixed Inductors BSCH0010050515NJCS

Description
15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0010050515NJCSTR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050515NJCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 300MA 500 MOHM

FIXED IND 15NH 300MA 500 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050515NJCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 300MA 500 MOHM

FIXED IND 15NH 300MA 500 MOHM

Buy Now Datasheet
Inductor and Choke - 71-BSCH0010050515NJCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-BSCH0010050515NJCS
Inductor and Choke 71-BSCH0010050515NJCS
INDUCTOR RF Product overview: BSCH0010050515NJCS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH0010050515NJC S can be used for catalog matching and distributor lookup.

INDUCTOR RF Product overview: BSCH0010050515NJCS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH0010050515NJCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 15Nh, 0.3A, 0402; Inductance Pulse Electronics - 62AK3578 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 15Nh, 0.3A, 0402; Inductance Pulse Electronics
62AK3578
Multilayer Inductor, 15Nh, 0.3A, 0402; Inductance Pulse Electronics 62AK3578
MULTILAYER INDUCTOR, 15NH, 0.3A, 0402; Inductance:15nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 15NH, 0.3A, 0402; Inductance:15nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 15Nh, 0.3A, 0402; Inductance Pulse Electronics - 53AK3701 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 15Nh, 0.3A, 0402; Inductance Pulse Electronics
53AK3701
Multilayer Inductor, 15Nh, 0.3A, 0402; Inductance Pulse Electronics 53AK3701
MULTILAYER INDUCTOR, 15NH, 0.3A, 0402; Inductance:15nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 15NH, 0.3A, 0402; Inductance:15nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH0010050515NJCSTR-ND 71-BSCH0010050515NJCS 62AK3578
Product Name Fixed Inductors Inductor and Choke Multilayer Inductor, 15Nh, 0.3A, 0402; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers