Pulse Electronics Corporation Ferrite Beads and Chips BBUP00160808121Y00

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 3A 30mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 3A 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBUP00160808121Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00160808121Y00CT-ND
Ferrite Beads and Chips 553-BBUP00160808121Y00CT-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBUP00160808121Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00160808121Y00TR-ND
Ferrite Beads and Chips 553-BBUP00160808121Y00TR-ND
FERRITE BEAD 120 OHM 0603 1LN

FERRITE BEAD 120 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBUP00160808121Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00160808121Y00DKR-ND
Ferrite Beads and Chips 553-BBUP00160808121Y00DKR-ND
FERRITE BEAD 120 OHM 0603 1LN

FERRITE BEAD 120 OHM 0603 1LN

Buy Now Datasheet
120 OHM Inductor and Choke - 841-BBUP00160808121Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BBUP00160808121Y00
120 OHM Inductor and Choke 841-BBUP00160808121Y00
FERRITE BEAD 120 OHM 0603 1LN Product overview: BBUP00160808121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBUP00160808121Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: BBUP00160808121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBUP00160808121Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1102387-BBUP00160808121Y00
Filters - Ferrite Beads and Chips 1102387-BBUP00160808121Y00
Win Source Part Number: 1102387-BBUP00160808 121Y00 Category: Filters>Ferrite Beads and Chips Series: BBUP Package: Tape & Reel Current Rating (Max): 3A Standard Package: 4,000 Mounting: SMD (SMT) Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 30mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Pulse Electronics Power Other Names: 2184-BBUP00160808121 Y00TR-ND,2184-BBUP00 160808121Y00TR,2184- BBUP00160808121Y00DK R-ND,2184-BBUP001608 08121Y00DKR,553-BBUP 00160808121Y00DKR,21 84-BBUP00160808121Y0 0CT-ND,553-BBUP00160 808121Y00CT,2184-BBU P00160808121Y00CT,55 3-BBUP00160808121Y00 TR

Win Source Part Number: 1102387-BBUP00160808121Y00
Category: Filters>Ferrite Beads and Chips
Series: BBUP
Package: Tape & Reel
Current Rating (Max): 3A
Standard Package: 4,000
Mounting: SMD (SMT)
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 30mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Pulse Electronics Power
Other Names: 2184-BBUP00160808121Y00TR-ND,2184-BBUP00160808121Y00TR,2184-BBUP00160808121Y00DKR-ND,2184-BBUP00160808121Y00DKR,553-BBUP00160808121Y00DKR,2184-BBUP00160808121Y00CT-ND,553-BBUP00160808121Y00CT,2184-BBUP00160808121Y00CT,553-BBUP00160808121Y00TR

Buy Now Datasheet
Ferrite Bead, 0.03 Ohm, 3A, 0402; Ferrite Bead Case / Package Pulse Electronics - 62AK3559 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.03 Ohm, 3A, 0402; Ferrite Bead Case / Package Pulse Electronics
62AK3559
Ferrite Bead, 0.03 Ohm, 3A, 0402; Ferrite Bead Case / Package Pulse Electronics 62AK3559
FERRITE BEAD, 0.03 OHM, 3A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:BBUP Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.03 OHM, 3A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:BBUP Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.03 Ohm, 3A, 0402; Ferrite Bead Case / Package Pulse Electronics - 53AK1434 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.03 Ohm, 3A, 0402; Ferrite Bead Case / Package Pulse Electronics
53AK1434
Ferrite Bead, 0.03 Ohm, 3A, 0402; Ferrite Bead Case / Package Pulse Electronics 53AK1434
FERRITE BEAD, 0.03 OHM, 3A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mm RoHS Compliant: Yes

FERRITE BEAD, 0.03 OHM, 3A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 553-BBUP00160808121Y00CT-ND 841-BBUP00160808121Y00 1102387-BBUP00160808121Y00 62AK3559
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Bead, 0.03 Ohm, 3A, 0402; Ferrite Bead Case / Package Pulse Electronics
DCR 0.0300 ohms 0.0300 ohms 0.0300 ohms
Rated DC Current 3000 milliamps 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2825-033 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details