Pulse Electronics Corporation Fixed Inductors BWLS00161109R56J00

Description
560nH Unshielded Wirewound Inductor 850mA 440mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 850mA 440mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS00161109R56J00TR-ND - DigiKey
Thief River Falls, MN, United States
560nH Unshielded Wirewound Inductor 850mA 440mOhm Max 0603 (1608 Metric)

560nH Unshielded Wirewound Inductor 850mA 440mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWLS00161109R56J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560NH 850MA 440 MOHM

FIXED IND 560NH 850MA 440 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWLS00161109R56J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560NH 850MA 440 MOHM

FIXED IND 560NH 850MA 440 MOHM

Buy Now Datasheet
Inductor and Choke - 71-BWLS00161109R56J00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-BWLS00161109R56J00
Inductor and Choke 71-BWLS00161109R56J00
INDUCTOR RF Product overview: BWLS00161109R56J00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWLS00161109R56J0 0 can be used for catalog matching and distributor lookup.

INDUCTOR RF Product overview: BWLS00161109R56J00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWLS00161109R56J00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWLS00161109R56J00TR-ND 71-BWLS00161109R56J00
Product Name Fixed Inductors Inductor and Choke
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers