Pulse Electronics Corporation Fixed Inductors BSCH0010050522NJCS

Description
22nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0010050522NJCSTR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050522NJCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22NH 300MA 700 MOHM

FIXED IND 22NH 300MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050522NJCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22NH 300MA 700 MOHM

FIXED IND 22NH 300MA 700 MOHM

Buy Now Datasheet
Inductor and Choke - 71-BSCH0010050522NJCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-BSCH0010050522NJCS
Inductor and Choke 71-BSCH0010050522NJCS
INDUCTOR RF Product overview: BSCH0010050522NJCS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH0010050522NJC S can be used for catalog matching and distributor lookup.

INDUCTOR RF Product overview: BSCH0010050522NJCS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH0010050522NJCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 22Nh, 0.3A, 0402; Inductance Pulse Electronics - 53AK3722 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 22Nh, 0.3A, 0402; Inductance Pulse Electronics
53AK3722
Multilayer Inductor, 22Nh, 0.3A, 0402; Inductance Pulse Electronics 53AK3722
MULTILAYER INDUCTOR, 22NH, 0.3A, 0402; Inductance:22nH; DC Resistance Max:0.7ohm; Self Resonant Frequency:2.2GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 22NH, 0.3A, 0402; Inductance:22nH; DC Resistance Max:0.7ohm; Self Resonant Frequency:2.2GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 22Nh, 0.3A, 0402; Inductance Pulse Electronics - 62AK3582 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 22Nh, 0.3A, 0402; Inductance Pulse Electronics
62AK3582
Multilayer Inductor, 22Nh, 0.3A, 0402; Inductance Pulse Electronics 62AK3582
MULTILAYER INDUCTOR, 22NH, 0.3A, 0402; Inductance:22nH; DC Resistance Max:0.7ohm; Self Resonant Frequency:2.2GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 22NH, 0.3A, 0402; Inductance:22nH; DC Resistance Max:0.7ohm; Self Resonant Frequency:2.2GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH0010050522NJCSTR-ND 71-BSCH0010050522NJCS 53AK3722
Product Name Fixed Inductors Inductor and Choke Multilayer Inductor, 22Nh, 0.3A, 0402; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers