Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 2A 0.1Ohm DCR 1206 T/R Product overview: PBY321611T-601Y-N from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600Ohm, 100MHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600Ohm, 100MHz, 2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-PBY321611T-601Y-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 841-PBY321611T-601Y-N |
| Product Name | 600Ohm 100MHz 2A Inductor and Choke |
| Mounting Option | Surface Mount |
| Technology | Multi-Layer |
| Inductance Tolerance | 25 (+/- %) |