Pulse Electronics Corporation Ferrite Beads and Chips BBUP00201209221Y00

Description
220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 40mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBUP00201209221Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00201209221Y00TR-ND
Ferrite Beads and Chips 553-BBUP00201209221Y00TR-ND
220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBUP00201209221Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00201209221Y00CT-ND
Ferrite Beads and Chips 553-BBUP00201209221Y00CT-ND
FERRITE BEAD 220 OHM 0805 1LN

FERRITE BEAD 220 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBUP00201209221Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00201209221Y00DKR-ND
Ferrite Beads and Chips 553-BBUP00201209221Y00DKR-ND
FERRITE BEAD 220 OHM 0805 1LN

FERRITE BEAD 220 OHM 0805 1LN

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369203-BBUP00201209221Y00 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369203-BBUP00201209221Y00
Filters - Ferrite Beads and Chips 1369203-BBUP00201209221Y00
Win Source Part Number: 1369203-BBUP00201209 221Y00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BBUP Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz Current Rating (Max): 3A DC Resistance (DCR) (Max): 40mOhm

Win Source Part Number: 1369203-BBUP00201209221Y00
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BBUP
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
Current Rating (Max): 3A
DC Resistance (DCR) (Max): 40mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-BBUP00201209221Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BBUP00201209221Y00
220 OHM Inductor and Choke 841-BBUP00201209221Y00
FERRITE BEAD 220 OHM 0805 1LN Product overview: BBUP00201209221Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBUP00201209221Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0805 1LN Product overview: BBUP00201209221Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBUP00201209221Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number 553-BBUP00201209221Y00TR-ND 1369203-BBUP00201209221Y00 841-BBUP00201209221Y00
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 220 OHM Inductor and Choke
DCR 0.0400 ohms 0.0400 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-2N2 0201HT-2N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2-2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details