High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Win Source Part Number: 994859-PM2203.472NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PM2203.XXXNLT
Package: Tape & Reel
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Package / Case: Nonstandard
DC Resistance (DCR): 36.3mOhm Max
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-4144-1,553-4144-
Current - Saturation (Isat): 8.2A
4.7µH Unshielded Inductor 5.9A 36.3mOhm Max Nonstandard
4.7µH Unshielded Inductor 5.9A 36.3mOhm Max Nonstandard
4.7µH Unshielded Inductor 5.9A 36.3mOhm Max Nonstandard
FIXED IND 4.7UH 5.9A 36.3MOHM SM Product overview: PM2203.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.9A, 36.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.9A, 36.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM2203.472NLT can be used for catalog matching and distributor lookup.
| Pulse Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PM2203.472NLT | 994859-PM2203.472NLT | 553-4144-2-ND | 71-PM2203.472NLT |
| Product Name | Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 4.7UH 5.9A 36.3MOHM Inductor and Choke |
| Application | High Current | RF Choke | ||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | |
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |