Pulse Electronics Corporation Fixed Inductors - P0751.333T P0751.333T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997697-P0751.333T Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 12.95 mm Shielding: Unshielded Inductance: 33 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 2 A Height: 5.46 mm Resistance: 120 mΩ Width: 9.4 mm Categories: Fixed Inductors DC Resistance (DCR): 120 mΩ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.4 mm Lead Free: Contains Lead Max DC Current: 2 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997697-P0751.333T Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 12.95 mm Shielding: Unshielded Inductance: 33 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 2 A Height: 5.46 mm Resistance: 120 mΩ Width: 9.4 mm Categories: Fixed Inductors DC Resistance (DCR): 120 mΩ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.4 mm Lead Free: Contains Lead Max DC Current: 2 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P0751.333T - 997697-P0751.333T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - P0751.333T
997697-P0751.333T
Fixed Inductors - P0751.333T 997697-P0751.333T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997697-P0751.333T Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 12.95 mm Shielding: Unshielded Inductance: 33 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 2 A Height: 5.46 mm Resistance: 120 mΩ Width: 9.4 mm Categories: Fixed Inductors DC Resistance (DCR): 120 mΩ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.4 mm Lead Free: Contains Lead Max DC Current: 2 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997697-P0751.333T
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Length: 12.95 mm
Shielding: Unshielded
Inductance: 33 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
DC Current: 2 A
Height: 5.46 mm
Resistance: 120 mΩ
Width: 9.4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 120 mΩ
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 9.4 mm
Lead Free: Contains Lead
Max DC Current: 2 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now
33uH 100KHz 2A Inductor and Choke - 71-P0751.333T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH 100KHz 2A Inductor and Choke
71-P0751.333T
33uH 100KHz 2A Inductor and Choke 71-P0751.333T
Inductor Power Unshielded Wirewound 33uH 20% 100KHz 2A 120mOhm DCR Product overview: P0751.333T from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.333T can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 33uH 20% 100KHz 2A 120mOhm DCR Product overview: P0751.333T from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.333T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 997697-P0751.333T 71-P0751.333T
Product Name Fixed Inductors - P0751.333T 33uH 100KHz 2A Inductor and Choke
Configuration Fixed
Inductance Range 33 microH 33 microH
DCR 0.1200 ohms
Testing Frequency 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers