Pulse Electronics Corporation Inductors P0752.224NL

Description
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A
Request a Quote Datasheet
Description
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P0752.224NL
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A

P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A

Supplier's Site Datasheet
220UH 800MA 840MOHM Inductor and Choke - 71-P0752.224NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 800MA 840MOHM Inductor and Choke
71-P0752.224NL
220UH 800MA 840MOHM Inductor and Choke 71-P0752.224NL
FIXED IND 220UH 800MA 840MOHM SM Product overview: P0752.224NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 800MA, 840MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 800MA, 840MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0752.224NL can be used for catalog matching and distributor lookup.

FIXED IND 220UH 800MA 840MOHM SM Product overview: P0752.224NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 800MA, 840MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 800MA, 840MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0752.224NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-2844-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2844-ND
Fixed Inductors 553-2844-ND
220µH Unshielded Wirewound Inductor 800mA 840mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 800mA 840mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0752.224NL 71-P0752.224NL 553-2844-ND
Product Name Inductors 220UH 800MA 840MOHM Inductor and Choke Fixed Inductors
Inductance Range 220 microH 220 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers