Pulse Electronics Corporation Fixed Inductors BWLS00241715470J00

Description
47µH Unshielded Wirewound Inductor 180mA 14.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 180mA 14.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWLS00241715470J00TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 180mA 14.5Ohm Max 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 180mA 14.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWLS00241715470J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 180MA 14.5 OHM

FIXED IND 47UH 180MA 14.5 OHM

Buy Now Datasheet
Fixed Inductors - 553-BWLS00241715470J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 180MA 14.5 OHM

FIXED IND 47UH 180MA 14.5 OHM

Buy Now Datasheet
Inductor and Choke - 71-BWLS00241715470J00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-BWLS00241715470J00
Inductor and Choke 71-BWLS00241715470J00
INDUCTOR RF Product overview: BWLS00241715470J00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWLS00241715470J0 0 can be used for catalog matching and distributor lookup.

INDUCTOR RF Product overview: BWLS00241715470J00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWLS00241715470J00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWLS00241715470J00TR-ND 71-BWLS00241715470J00
Product Name Fixed Inductors Inductor and Choke
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers