Pulse Electronics Corporation Common Mode Chokes PE-96181NL

Description
2 Line Common Mode Choke Through Hole 5A (Typ) DCR 60mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Through Hole 5A (Typ) DCR 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-1911-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1911-5-ND
Common Mode Chokes 553-1911-5-ND
2 Line Common Mode Choke Through Hole 5A (Typ) DCR 60mOhm

2 Line Common Mode Choke Through Hole 5A (Typ) DCR 60mOhm

Buy Now Datasheet
5A Inductor and Choke - 839-PE-96181NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5A Inductor and Choke
839-PE-96181NL
5A Inductor and Choke 839-PE-96181NL
CMC 5A (TYP) 2LN TH Product overview: PE-96181NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-96181NL can be used for catalog matching and distributor lookup.

CMC 5A (TYP) 2LN TH Product overview: PE-96181NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-96181NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1911-5-ND 839-PE-96181NL
Product Name Common Mode Chokes 5A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0600 ohms
Rated DC Current 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details