Pulse Electronics Corporation Fixed Inductors - P1168.682T P1168.682T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083466-P1168.682T Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083466-P1168.682T Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1168.682T - 1083466-P1168.682T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - P1168.682T
1083466-P1168.682T
Fixed Inductors - P1168.682T 1083466-P1168.682T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083466-P1168.682T Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083466-P1168.682T
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
6.8uH Inductor and Choke - 71-P1168.682T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uH Inductor and Choke
71-P1168.682T
6.8uH Inductor and Choke 71-P1168.682T
Fixed Inductors 6.8uH 30% Product overview: P1168.682T from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1168.682T can be used for catalog matching and distributor lookup.

Fixed Inductors 6.8uH 30% Product overview: P1168.682T from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1168.682T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1083466-P1168.682T 71-P1168.682T
Product Name Fixed Inductors - P1168.682T 6.8uH Inductor and Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers