Pulse Electronics Corporation Fixed Inductors BSCH001005051N0SCS

Description
1nH Unshielded Multilayer Inductor 400mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Multilayer Inductor 400mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH001005051N0SCSTR-ND - DigiKey
Thief River Falls, MN, United States
1nH Unshielded Multilayer Inductor 400mA 70mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 400mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005051N0SCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1NH 400MA 70 MOHM SMD

FIXED IND 1NH 400MA 70 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005051N0SCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1NH 400MA 70 MOHM SMD

FIXED IND 1NH 400MA 70 MOHM SMD

Buy Now Datasheet
Inductor and Choke - 71-BSCH001005051N0SCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-BSCH001005051N0SCS
Inductor and Choke 71-BSCH001005051N0SCS
INDUCTOR RF Product overview: BSCH001005051N0SCS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH001005051N0SC S can be used for catalog matching and distributor lookup.

INDUCTOR RF Product overview: BSCH001005051N0SCS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH001005051N0SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH001005051N0SCSTR-ND 71-BSCH001005051N0SCS
Product Name Fixed Inductors Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-018 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details