PB2020 SMT Unshielded Drum Core Inductor series, up to 30A
6.8µH Unshielded Wirewound Inductor 13.6A 6.5mOhm Max Nonstandard
Win Source Part Number: 1041737-PB2020.682NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 744750530068; 2100HT-6R8-V-RC; SRP1270-6R8M; SRP1265A-6R8M; ASPI-1367-6R8M-T; 7443330680;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
Mfr: Pulse Electronics Power
Other Names: 2266-PB2020.682NL
RoHS Status: RoHS non-compliant
FIXED IND 6.8UH 13.6A 6.5MOHM SM Product overview: PB2020.682NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 13.6A, 6.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 13.6A, 6.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PB2020.682NL can be used for catalog matching and distributor lookup.
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PB2020.682NL | 553-1799-5-ND | 1041737-PB2020.682NL | 71-PB2020.682NL |
| Product Name | Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 6.8UH 13.6A 6.5MOHM Inductor and Choke |
| Inductance Range | 5.78 microH | 6.8 microH | ||
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount |