Pulse Electronics Corporation Common Mode Chokes PE-96187NL

Description
2 Line Common Mode Choke Through Hole 8A (Typ) DCR 33mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Through Hole 8A (Typ) DCR 33mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-1913-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1913-ND
Common Mode Chokes 553-1913-ND
2 Line Common Mode Choke Through Hole 8A (Typ) DCR 33mOhm

2 Line Common Mode Choke Through Hole 8A (Typ) DCR 33mOhm

Buy Now Datasheet
8A Inductor and Choke - 839-PE-96187NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A Inductor and Choke
839-PE-96187NL
8A Inductor and Choke 839-PE-96187NL
CMC 8A (TYP) 2LN TH Product overview: PE-96187NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-96187NL can be used for catalog matching and distributor lookup.

CMC 8A (TYP) 2LN TH Product overview: PE-96187NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-96187NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1913-ND 839-PE-96187NL
Product Name Common Mode Chokes 8A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - 237-2282-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers