Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below.
Types & Features:Single Type for Signal Line Applications
Single Type for Giga Hz Applications
Array Type for Signal Line Applications
Single Type for Power Line Applications
FERRITE BEAD 220 OHM 0402 1LN Product overview: PE-0402HFB221ST from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-PE-0402HFB221ST can be used for catalog matching and distributor lookup.
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 700mA 250mOhm
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 700mA 250mOhm
220 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 700mA 250mOhm
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | PE-0402HFB221ST | 841-PE-0402HFB221ST | 553-2379-1-ND |
| Product Name | Ferrite Chip Bead | 220 OHM Inductor and Choke | Ferrite Beads and Chips |
| Core Material | Ferrite | ||
| Inductance Tolerance | 25 (+/- %) | 25 (+/- %) | |
| DCR | 0.2500 ohms | 0.2500 ohms | |
| Impedance | 250 ohms | 220 ohms | |
| Standards and Certifications | RoHS | RoHS |