Pulse Electronics Corporation Fixed Inductors P0770.224NLT

Description
220µH Unshielded Wirewound Inductor 200mA 3.11Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 200mA 3.11Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1947-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1947-1-ND
Fixed Inductors 553-1947-1-ND
220µH Unshielded Wirewound Inductor 200mA 3.11Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 200mA 3.11Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1947-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1947-2-ND
Fixed Inductors 553-1947-2-ND
220µH Unshielded Wirewound Inductor 200mA 3.11Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 200mA 3.11Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1947-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1947-6-ND
Fixed Inductors 553-1947-6-ND
220µH Unshielded Wirewound Inductor 200mA 3.11Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 200mA 3.11Ohm Max Nonstandard

Buy Now Datasheet
220UH 200MA 3.11OHM Inductor and Choke - 71-P0770.224NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 200MA 3.11OHM Inductor and Choke
71-P0770.224NLT
220UH 200MA 3.11OHM Inductor and Choke 71-P0770.224NLT
FIXED IND 220UH 200MA 3.11OHM SM Product overview: P0770.224NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 200MA, 3.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 200MA, 3.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0770.224NLT can be used for catalog matching and distributor lookup.

FIXED IND 220UH 200MA 3.11OHM SM Product overview: P0770.224NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 200MA, 3.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 200MA, 3.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0770.224NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1947-1-ND 71-P0770.224NLT
Product Name Fixed Inductors 220UH 200MA 3.11OHM Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers