Pulse Electronics Corporation Fixed Inductors - P0751.102T P0751.102T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992790-P0751.102T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.95 mm Shielding: Unshielded Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 20 % Height: 5.46 mm Current: 2 A Width: 9.4 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Alternative Parts (Cross-Reference): SDR1005-1R0ML; RLB9012-1R0ML; 6000-1R0M-RC; ASPI-0630LR-1R0M-T15 ; ASPI-0630HI-1R0M-T15 ; AIUR-03-1R0M; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.4 mm Lead Free: Contains Lead Max DC Current: 6.8 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Saturation Current: 2 A
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992790-P0751.102T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.95 mm Shielding: Unshielded Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 20 % Height: 5.46 mm Current: 2 A Width: 9.4 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Alternative Parts (Cross-Reference): SDR1005-1R0ML; RLB9012-1R0ML; 6000-1R0M-RC; ASPI-0630LR-1R0M-T15 ; ASPI-0630HI-1R0M-T15 ; AIUR-03-1R0M; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.4 mm Lead Free: Contains Lead Max DC Current: 6.8 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Saturation Current: 2 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P0751.102T - 992790-P0751.102T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - P0751.102T
992790-P0751.102T
Fixed Inductors - P0751.102T 992790-P0751.102T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992790-P0751.102T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.95 mm Shielding: Unshielded Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 20 % Height: 5.46 mm Current: 2 A Width: 9.4 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Alternative Parts (Cross-Reference): SDR1005-1R0ML; RLB9012-1R0ML; 6000-1R0M-RC; ASPI-0630LR-1R0M-T15 ; ASPI-0630HI-1R0M-T15 ; AIUR-03-1R0M; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 9.4 mm Lead Free: Contains Lead Max DC Current: 6.8 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Saturation Current: 2 A

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992790-P0751.102T
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 12.95 mm
Shielding: Unshielded
Inductance: 1 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Height: 5.46 mm
Current: 2 A
Width: 9.4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 10 mΩ
Alternative Parts (Cross-Reference): SDR1005-1R0ML; RLB9012-1R0ML; 6000-1R0M-RC; ASPI-0630LR-1R0M-T15; ASPI-0630HI-1R0M-T15; AIUR-03-1R0M;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 9.4 mm
Lead Free: Contains Lead
Max DC Current: 6.8 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Saturation Current: 2 A

Buy Now
1uH 100KHz 6.8A Inductor and Choke - 71-P0751.102T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 100KHz 6.8A Inductor and Choke
71-P0751.102T
1uH 100KHz 6.8A Inductor and Choke 71-P0751.102T
Inductor Power Unshielded Wirewound 1uH 20% 100KHz 6.8A 0.01Ohm DCR T/R Product overview: P0751.102T from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 6.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 6.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.102T can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 1uH 20% 100KHz 6.8A 0.01Ohm DCR T/R Product overview: P0751.102T from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 6.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 6.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.102T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 992790-P0751.102T 71-P0751.102T
Product Name Fixed Inductors - P0751.102T 1uH 100KHz 6.8A Inductor and Choke
Mounting Option Surface Mount Technology SMD (SMT)
Configuration Fixed
Inductance Range 1 microH 1 microH
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 700mA Inductor and Choke - 71-0603CS-24NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details