Pulse Electronics Corporation Fixed Inductors BSCH001005052N0SCS

Description
2nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH001005052N0SCSTR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005052N0SCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2NH 400MA 100 MOHM SMD

FIXED IND 2NH 400MA 100 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005052N0SCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2NH 400MA 100 MOHM SMD

FIXED IND 2NH 400MA 100 MOHM SMD

Buy Now Datasheet
Inductor and Choke - 71-BSCH001005052N0SCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-BSCH001005052N0SCS
Inductor and Choke 71-BSCH001005052N0SCS
INDUCTOR RF Product overview: BSCH001005052N0SCS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH001005052N0SC S can be used for catalog matching and distributor lookup.

INDUCTOR RF Product overview: BSCH001005052N0SCS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH001005052N0SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH001005052N0SCSTR-ND 71-BSCH001005052N0SCS
Product Name Fixed Inductors Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - 2176635-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details