Pulse Electronics Corporation Fixed Inductors BMRB000606302R2MA1

Description
2.2µH Shielded Molded Inductor 8A 15mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 8A 15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BMRB000606302R2MA1TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 8A 15mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMRB000606302R2MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 8A 15 MOHM SMD

FIXED IND 2.2UH 8A 15 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BMRB000606302R2MA1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 8A 15 MOHM SMD

FIXED IND 2.2UH 8A 15 MOHM SMD

Buy Now Datasheet
Inductor and Choke - 71-BMRB000606302R2MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-BMRB000606302R2MA1
Inductor and Choke 71-BMRB000606302R2MA1
INDUCTOR POWER Product overview: BMRB000606302R2MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRB000606302R2MA 1 can be used for catalog matching and distributor lookup.

INDUCTOR POWER Product overview: BMRB000606302R2MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRB000606302R2MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 2.2Uh, Shielded, 10A; Inductance Pulse Electronics - 62AK3570 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 10A; Inductance Pulse Electronics
62AK3570
Power Inductor, 2.2Uh, Shielded, 10A; Inductance Pulse Electronics 62AK3570
POWER INDUCTOR, 2.2UH, SHIELDED, 10A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:BMRx Series; Inductor Case / Package:-; DC Resistance Max:0.015ohm RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, SHIELDED, 10A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:BMRx Series; Inductor Case / Package:-; DC Resistance Max:0.015ohm RoHS Compliant: Yes

Supplier's Site
Power Inductor, 2.2Uh, Shielded, 10A; Inductance Pulse Electronics - 53AK2012 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 10A; Inductance Pulse Electronics
53AK2012
Power Inductor, 2.2Uh, Shielded, 10A; Inductance Pulse Electronics 53AK2012
POWER INDUCTOR, 2.2UH, SHIELDED, 10A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:BMRx Series; Inductor Case / Package:-; DC Resistance Max:0.015ohm RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, SHIELDED, 10A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:BMRx Series; Inductor Case / Package:-; DC Resistance Max:0.015ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BMRB000606302R2MA1TR-ND 71-BMRB000606302R2MA1 62AK3570
Product Name Fixed Inductors Inductor and Choke Power Inductor, 2.2Uh, Shielded, 10A; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Common Mode Chokes - 237-2278-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details