Pulse Electronics Corporation Ferrite Chip Bead PE-0805FB601ST

Description
Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below. Types & Features:Single Type for Signal Line Applications Signal Line EMI Suppression Monolithic inorganic material contstruction Various impedance and frequency application Industry Standard package Single Type for Giga Hz Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application High Frequency Giga Hz Application Industry Standard package Array Type for Signal Line Applications Signal Line EMI Suppression Combines four single type designs to support high density applications Various impedance and frequency application Industry Standard package Single Type for Power Line Applications Power Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package
Request a Quote Datasheet
Description
Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below. Types & Features:Single Type for Signal Line Applications Signal Line EMI Suppression Monolithic inorganic material contstruction Various impedance and frequency application Industry Standard package Single Type for Giga Hz Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application High Frequency Giga Hz Application Industry Standard package Array Type for Signal Line Applications Signal Line EMI Suppression Combines four single type designs to support high density applications Various impedance and frequency application Industry Standard package Single Type for Power Line Applications Power Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Chip Bead - PE-0805FB601ST - Pulse Electronics Corporation
San Diego, CA, USA
Ferrite Chip Bead
PE-0805FB601ST
Ferrite Chip Bead PE-0805FB601ST
Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below. Types & Features:Single Type for Signal Line Applications Signal Line EMI Suppression Monolithic inorganic material contstruction Various impedance and frequency application Industry Standard package Single Type for Giga Hz Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application High Frequency Giga Hz Application Industry Standard package Array Type for Signal Line Applications Signal Line EMI Suppression Combines four single type designs to support high density applications Various impedance and frequency application Industry Standard package Single Type for Power Line Applications Power Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package

Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below.
Types & Features:Single Type for Signal Line Applications

  • Signal Line EMI Suppression
  • Monolithic inorganic material contstruction
  • Various impedance and frequency application
  • Industry Standard package

Single Type for Giga Hz Applications

  • Signal Line EMI Suppression
  • Monolithic inorganic material construction
  • Various impedance and frequency application
  • High Frequency Giga Hz Application
  • Industry Standard package

Array Type for Signal Line Applications

  • Signal Line EMI Suppression
  • Combines four single type designs to support high density applications
  • Various impedance and frequency application
  • Industry Standard package

Single Type for Power Line Applications

  • Power Line EMI Suppression
  • Monolithic inorganic material construction
  • Various impedance and frequency application
  • Industry Standard package
Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1328073-PE-0805FB601ST - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328073-PE-0805FB601ST
Filters - Ferrite Beads and Chips 1328073-PE-0805FB601ST
Manufacturer: Pulse Electronics Win Source Part Number: 1328073-PE-0805FB601 ST Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 500mA Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Temperature Range - Operating: -40°C ~ 105°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 553-2392-6,553-2392- 2,553-2392-1 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1328073-PE-0805FB601ST
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Max): 500mA
Standard Package: 4,000
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 300mOhm
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 553-2392-6,553-2392-2,553-2392-1
RoHS Status: RoHS Compliant

Buy Now Datasheet
Ferrite Beads and Chips - 553-2392-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-2392-6-ND
Ferrite Beads and Chips 553-2392-6-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-2392-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-2392-1-ND
Ferrite Beads and Chips 553-2392-1-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-2392-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-2392-2-ND
Ferrite Beads and Chips 553-2392-2-ND
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number PE-0805FB601ST 1328073-PE-0805FB601ST 553-2392-6-ND
Product Name Ferrite Chip Bead Filters - Ferrite Beads and Chips Ferrite Beads and Chips
Core Material Ferrite Ferrite
Inductance Tolerance 25 (+/- %)
DCR 0.3000 ohms 0.3000 ohms 0.3000 ohms
Impedance 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Leaded Inductors - 1730038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details