9µH Pulse Transformer Surface Mount
9µH Pulse Transformer Surface Mount
9µH Pulse Transformer Surface Mount
Win Source Part Number: 1007216-PG1096.103NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PG1096NL
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 9 µH
Height - Seated (Max): 0.583" (14.80mm)
Standard Package: 60
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 3.15mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 1.024" L x 1.024" W (26.00mm x 26.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 24.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-3726-6,-PG1096.1
Current - Saturation (Isat): 28A
PULSE XFMR 9UH Product overview: PG1096.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG1096.103NLT can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-3726-2-ND | 1007216-PG1096.103NLT | 71-PG1096.103NLT |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 9UH Inductor and Choke |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |