FERRITE BEAD 22 OHM 0805 1LN Product overview: BBUP00201209220Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBUP00201209220Y
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A
FERRITE BEAD 22 OHM 0805 1LN
FERRITE BEAD 22 OHM 0805 1LN
FERRITE BEAD, 0.012 OHM, 6A, 0805; Ferrite Bead Case / Package:0805 [2012 Metric]; Impedance:22ohm; DC Current Rating:6A; Product Range:BBUP Series; DC Resistance Max:0.012ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
FERRITE BEAD, 0.012 OHM, 6A, 0805; Ferrite Bead Case / Package:0805 [2012 Metric]; Impedance:22ohm; DC Current Rating:6A; Product Range:BBUP Series; DC Resistance Max:0.012ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BBUP00201209220Y00 | 553-BBUP00201209220Y00TR-ND | 62AK3563 |
| Product Name | 22 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 0.012 Ohm, 6A, 0805; Ferrite Bead Case / Package Pulse Electronics |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | ||
| Technology | Multilayer Ferrite Chip Bead | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 22 ohms | 22 ohms |