Pulse Electronics Corporation Common Mode Chokes PH9455.155NL

Description
PA9455 Amorphous Core Common Mode THT Inductors, up to 22A
Request a Quote Datasheet
Description
PA9455 Amorphous Core Common Mode THT Inductors, up to 22A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PH9455.155NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
PH9455.155NL
Common Mode Chokes PH9455.155NL
PA9455 Amorphous Core Common Mode THT Inductors, up to 22A

PA9455 Amorphous Core Common Mode THT Inductors, up to 22A

Supplier's Site Datasheet
1.62MH 19A Inductor and Choke - 839-PH9455.155NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.62MH 19A Inductor and Choke
839-PH9455.155NL
1.62MH 19A Inductor and Choke 839-PH9455.155NL
CMC 1.62MH 19A 2LN 1.8K OHM TH Product overview: PH9455.155NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.62MH, 19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.62MH, 19A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9455.155NL can be used for catalog matching and distributor lookup.

CMC 1.62MH 19A 2LN 1.8K OHM TH Product overview: PH9455.155NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.62MH, 19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.62MH, 19A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9455.155NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-3958-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3958-ND
Common Mode Chokes 553-3958-ND
1.62mH @ 10MHz 2 Line Common Mode Choke Through Hole 1.8 kOhms @ 10MHz 19A DCR 3.2mOhm

1.62mH @ 10MHz 2 Line Common Mode Choke Through Hole 1.8 kOhms @ 10MHz 19A DCR 3.2mOhm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PH9455.155NL 839-PH9455.155NL 553-3958-ND
Product Name Common Mode Chokes 1.62MH 19A Inductor and Choke Common Mode Chokes
Application Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 1620 microH 1620 microH
Lead Style THT
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers