Pulse Electronics Corporation Common Mode Chokes PH9455.826NL

Description
PA9455 Amorphous Core Common Mode THT Inductors, up to 22A
Request a Quote Datasheet
Description
PA9455 Amorphous Core Common Mode THT Inductors, up to 22A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PH9455.826NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
PH9455.826NL
Common Mode Chokes PH9455.826NL
PA9455 Amorphous Core Common Mode THT Inductors, up to 22A

PA9455 Amorphous Core Common Mode THT Inductors, up to 22A

Supplier's Site Datasheet
Common Mode Chokes - 553-3964-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3964-ND
Common Mode Chokes 553-3964-ND
82mH @ 130kHz 2 Line Common Mode Choke Through Hole 37 kOhms @ 130kHz 3A DCR 150mOhm

82mH @ 130kHz 2 Line Common Mode Choke Through Hole 37 kOhms @ 130kHz 3A DCR 150mOhm

Buy Now Datasheet
82MH 3A Inductor and Choke - 839-PH9455.826NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82MH 3A Inductor and Choke
839-PH9455.826NL
82MH 3A Inductor and Choke 839-PH9455.826NL
CMC 82MH 3A 2LN 37K OHM TH Product overview: PH9455.826NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82MH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82MH, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9455.826NL can be used for catalog matching and distributor lookup.

CMC 82MH 3A 2LN 37K OHM TH Product overview: PH9455.826NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82MH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82MH, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9455.826NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PH9455.826NL 553-3964-ND 839-PH9455.826NL
Product Name Common Mode Chokes Common Mode Chokes 82MH 3A Inductor and Choke
Application Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 82000 microH 82000 microH
Lead Style THT
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details