Pulse Electronics Corporation Inductor and Choke BSCH001005054N7SCS

Description
INDUCTOR RF Product overview: BSCH001005054N7SCS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH001005054N7SC S can be used for catalog matching and distributor lookup.
Request a Quote
Description
INDUCTOR RF Product overview: BSCH001005054N7SCS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH001005054N7SC S can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Inductor, part number 53AK3760, features an inductance of 4.7nH and a maximum DC current rating of 400mA. It has a maximum DC resistance of 0.18 ohms and a self-resonant frequency of 6GHz, making it suitable for high-frequency applications. The inductor is housed in a compact 0402 (1005 metric) package, which is ideal for space-constrained designs. This product is RoHS compliant, ensuring it meets environmental regulations. It is designed for use in various applications, including RF and wireless communication, telecommunications, and L-C filter configurations.

Datasheet Summary
Powered by GS/AI

The Multilayer Inductor, part number 53AK3760, features an inductance of 4.7nH and a maximum DC current rating of 400mA. It has a maximum DC resistance of 0.18 ohms and a self-resonant frequency of 6GHz, making it suitable for high-frequency applications. The inductor is housed in a compact 0402 (1005 metric) package, which is ideal for space-constrained designs. This product is RoHS compliant, ensuring it meets environmental regulations. It is designed for use in various applications, including RF and wireless communication, telecommunications, and L-C filter configurations.

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 71-BSCH001005054N7SCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-BSCH001005054N7SCS
Inductor and Choke 71-BSCH001005054N7SCS
INDUCTOR RF Product overview: BSCH001005054N7SCS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH001005054N7SC S can be used for catalog matching and distributor lookup.

INDUCTOR RF Product overview: BSCH001005054N7SCS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH001005054N7SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-BSCH001005054N7SCSTR-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005054N7SCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7NH 400MA 180 MOHM

FIXED IND 4.7NH 400MA 180 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005054N7SCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7NH 400MA 180 MOHM

FIXED IND 4.7NH 400MA 180 MOHM

Buy Now Datasheet
Multilayer Inductor, 4.7Nh, 0.4A, 0402; Inductance Pulse Electronics - 53AK3760 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 4.7Nh, 0.4A, 0402; Inductance Pulse Electronics
53AK3760
Multilayer Inductor, 4.7Nh, 0.4A, 0402; Inductance Pulse Electronics 53AK3760
MULTILAYER INDUCTOR, 4.7NH, 0.4A, 0402; Inductance:4.7nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:6GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 4.7NH, 0.4A, 0402; Inductance:4.7nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:6GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 4.7Nh, 0.4A, 0402; Inductance Pulse Electronics - 62AK3584 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 4.7Nh, 0.4A, 0402; Inductance Pulse Electronics
62AK3584
Multilayer Inductor, 4.7Nh, 0.4A, 0402; Inductance Pulse Electronics 62AK3584
MULTILAYER INDUCTOR, 4.7NH, 0.4A, 0402; Inductance:4.7nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:6GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 4.7NH, 0.4A, 0402; Inductance:4.7nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:6GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-BSCH001005054N7SCS 553-BSCH001005054N7SCSTR-ND 53AK3760
Product Name Inductor and Choke Fixed Inductors Multilayer Inductor, 4.7Nh, 0.4A, 0402; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Core Material Ceramic Ceramic
Inductance Range 0.0047 microH 0.0047 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - 1-2176780-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details