INDUCTOR POWER Product overview: BWMR00252010100M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWMR00252010100M0
FIXED IND 10UH 800MA 500 MOHM
10µH Shielded Wirewound Inductor 800mA 500mOhm Max 1008 (2520 Metric)
FIXED IND 10UH 800MA 500 MOHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-BWMR00252010100M00 | 553-BWMR00252010100M00CT-ND |
| Product Name | Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Inductance Range | 10 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |