Pulse Electronics Corporation Common Mode Chokes PH9455.356NL

Description
PA9455 Amorphous Core Common Mode THT Inductors, up to 22A
Request a Quote Datasheet
Description
PA9455 Amorphous Core Common Mode THT Inductors, up to 22A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PH9455.356NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
PH9455.356NL
Common Mode Chokes PH9455.356NL
PA9455 Amorphous Core Common Mode THT Inductors, up to 22A

PA9455 Amorphous Core Common Mode THT Inductors, up to 22A

Supplier's Site Datasheet
35MH 4A Inductor and Choke - 839-PH9455.356NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35MH 4A Inductor and Choke
839-PH9455.356NL
35MH 4A Inductor and Choke 839-PH9455.356NL
CMC 35MH 4A 2LN 21K OHM TH Product overview: PH9455.356NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 35MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9455.356NL can be used for catalog matching and distributor lookup.

CMC 35MH 4A 2LN 21K OHM TH Product overview: PH9455.356NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 35MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9455.356NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-3961-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3961-ND
Common Mode Chokes 553-3961-ND
35mH @ 330kHz 2 Line Common Mode Choke Through Hole 21 kOhms @ 330kHz 4A DCR 80mOhm

35mH @ 330kHz 2 Line Common Mode Choke Through Hole 21 kOhms @ 330kHz 4A DCR 80mOhm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PH9455.356NL 839-PH9455.356NL 553-3961-ND
Product Name Common Mode Chokes 35MH 4A Inductor and Choke Common Mode Chokes
Application Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 35000 microH 35000 microH
Lead Style THT
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1660195 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details