Pulse Electronics Corporation Ferrite Beads and Chips BBUP00201209101Y00

Description
100 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 20mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBUP00201209101Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00201209101Y00TR-ND
Ferrite Beads and Chips 553-BBUP00201209101Y00TR-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBUP00201209101Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00201209101Y00CT-ND
Ferrite Beads and Chips 553-BBUP00201209101Y00CT-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBUP00201209101Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00201209101Y00DKR-ND
Ferrite Beads and Chips 553-BBUP00201209101Y00DKR-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

Buy Now Datasheet
100 OHM Inductor and Choke - 841-BBUP00201209101Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Inductor and Choke
841-BBUP00201209101Y00
100 OHM Inductor and Choke 841-BBUP00201209101Y00
FERRITE BEAD 100 OHM 0805 1LN Product overview: BBUP00201209101Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBUP00201209101Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 100 OHM 0805 1LN Product overview: BBUP00201209101Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBUP00201209101Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.02 Ohm, 5A, 0402; Ferrite Bead Case / Package Pulse Electronics - 53AK1440 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.02 Ohm, 5A, 0402; Ferrite Bead Case / Package Pulse Electronics
53AK1440
Ferrite Bead, 0.02 Ohm, 5A, 0402; Ferrite Bead Case / Package Pulse Electronics 53AK1440
FERRITE BEAD, 0.02 OHM, 5A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:100ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mm RoHS Compliant: Yes

FERRITE BEAD, 0.02 OHM, 5A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:100ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.02 Ohm, 5A, 0402; Ferrite Bead Case / Package Pulse Electronics - 62AK3561 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.02 Ohm, 5A, 0402; Ferrite Bead Case / Package Pulse Electronics
62AK3561
Ferrite Bead, 0.02 Ohm, 5A, 0402; Ferrite Bead Case / Package Pulse Electronics 62AK3561
FERRITE BEAD, 0.02 OHM, 5A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:100ohm; DC Current Rating:5A; Product Range:BBUP Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.02 OHM, 5A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:100ohm; DC Current Rating:5A; Product Range:BBUP Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 553-BBUP00201209101Y00TR-ND 841-BBUP00201209101Y00 53AK1440
Product Name Ferrite Beads and Chips 100 OHM Inductor and Choke Ferrite Bead, 0.02 Ohm, 5A, 0402; Ferrite Bead Case / Package Pulse Electronics
DCR 0.0200 ohms 0.0200 ohms
Rated DC Current 5000 milliamps 5000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details