INDUCTOR POWER Product overview: BMMA00131364R47MV1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMMA00131364R47MV
470nH Shielded Molded Inductor 41A 1.2mOhm Max Nonstandard
FIXED IND 470NH 41A 1.2 MOHM SMD
FIXED IND 470NH 41A 1.2 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-BMMA00131364R47MV1 | 553-BMMA00131364R47MV1TR-ND |
| Product Name | Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Molded | |
| Inductance Range | 0.4700 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |