100µH Shielded Wirewound Inductor 560mA 580mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 560mA 580mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 560mA 580mOhm Max Nonstandard
FIXED IND 100UH 560MA 580MOHM SM Product overview: P1166.104NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 560MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 560MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1166.104NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse Electronics Power
Win Source Part Number: 803675-P1166.104NLT
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 100μH
Tolerance: ±20%
Current - Saturation: 560mA
Frequency - Self Resonant: 7.5MHz
DC Resistance (DCR): 580mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.297" L x 0.297" W (7.54mm x 7.54mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.138" (3.51mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Current Rating (Amps): 560mA
Inductance Frequency - Test: 100kHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-1791-1-ND | 71-P1166.104NLT | 803675-P1166.104NLT |
| Product Name | Fixed Inductors | 100UH 560MA 580MOHM Inductor and Choke | Fixed Inductors - P1166.104NLT |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Technology | Wirewound | Wirewound | Wirewound |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |