Pulse Electronics Corporation Common Mode Chokes PH9455.105NL

Description
PA9455 Amorphous Core Common Mode THT Inductors, up to 22A
Request a Quote Datasheet
Description
PA9455 Amorphous Core Common Mode THT Inductors, up to 22A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PH9455.105NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
PH9455.105NL
Common Mode Chokes PH9455.105NL
PA9455 Amorphous Core Common Mode THT Inductors, up to 22A

PA9455 Amorphous Core Common Mode THT Inductors, up to 22A

Supplier's Site Datasheet
Filters - Common Mode Chokes - 1351467-PH9455.105NL - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1351467-PH9455.105NL
Filters - Common Mode Chokes 1351467-PH9455.105NL
Win Source Part Number: 1351467-PH9455.105NL Category: Filters - Common Mode Chokes Package: Tray Voltage Rating - AC: 250V Size / Dimension: 1.181" L x 0.748" W (30.00mm x 19.00mm) Current Rating (Max): 22A Standard Package: 45 Height (Max): 1.102" (28.00mm) Number of Lines: 2 Impedance @ Frequency: 1.5 kOhms @ 15.94 MHz Inductance @ Frequency: 1 mH @ 15.94 MHz Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Pulse Electronics DC Resistance (DCR) (Max): 2.1mOhm

Win Source Part Number: 1351467-PH9455.105NL
Category: Filters - Common Mode Chokes
Package: Tray
Voltage Rating - AC: 250V
Size / Dimension: 1.181" L x 0.748" W (30.00mm x 19.00mm)
Current Rating (Max): 22A
Standard Package: 45
Height (Max): 1.102" (28.00mm)
Number of Lines: 2
Impedance @ Frequency: 1.5 kOhms @ 15.94 MHz
Inductance @ Frequency: 1 mH @ 15.94 MHz
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Pulse Electronics
DC Resistance (DCR) (Max): 2.1mOhm

Buy Now Datasheet
1MH 22A Inductor and Choke - 839-PH9455.105NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 22A Inductor and Choke
839-PH9455.105NL
1MH 22A Inductor and Choke 839-PH9455.105NL
CMC 1MH 22A 2LN 1.5K OHM TH Product overview: PH9455.105NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 22A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9455.105NL can be used for catalog matching and distributor lookup.

CMC 1MH 22A 2LN 1.5K OHM TH Product overview: PH9455.105NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 22A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9455.105NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-3957-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3957-ND
Common Mode Chokes 553-3957-ND
1mH @ 15.94MHz 2 Line Common Mode Choke Through Hole 1.5 kOhms @ 15.94MHz 22A DCR 2.1mOhm

1mH @ 15.94MHz 2 Line Common Mode Choke Through Hole 1.5 kOhms @ 15.94MHz 22A DCR 2.1mOhm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PH9455.105NL 1351467-PH9455.105NL 839-PH9455.105NL 553-3957-ND
Product Name Common Mode Chokes Filters - Common Mode Chokes 1MH 22A Inductor and Choke Common Mode Chokes
Application Common Mode Choke RF Choke Common Mode Choke; RF Choke
Inductance Range 1000 microH 1000 microH 1000 microH
Lead Style THT
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.8 to ? microH
Rated DC Current 8100 milliamps
View Details
4 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers