Pulse Electronics Corporation Ferrite Beads and Chips BBUP00201209121Y00

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 20mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBUP00201209121Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00201209121Y00TR-ND
Ferrite Beads and Chips 553-BBUP00201209121Y00TR-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBUP00201209121Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00201209121Y00DKR-ND
Ferrite Beads and Chips 553-BBUP00201209121Y00DKR-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBUP00201209121Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00201209121Y00CT-ND
Ferrite Beads and Chips 553-BBUP00201209121Y00CT-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-BBUP00201209121Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BBUP00201209121Y00
120 OHM Inductor and Choke 841-BBUP00201209121Y00
FERRITE BEAD 120 OHM 0805 1LN Product overview: BBUP00201209121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBUP00201209121Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0805 1LN Product overview: BBUP00201209121Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBUP00201209121Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.02 Ohm, 5A, 0402; Ferrite Bead Case / Package Pulse Electronics - 53AK1441 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.02 Ohm, 5A, 0402; Ferrite Bead Case / Package Pulse Electronics
53AK1441
Ferrite Bead, 0.02 Ohm, 5A, 0402; Ferrite Bead Case / Package Pulse Electronics 53AK1441
FERRITE BEAD, 0.02 OHM, 5A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mm RoHS Compliant: Yes

FERRITE BEAD, 0.02 OHM, 5A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:1mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.02 Ohm, 5A, 0402; Ferrite Bead Case / Package Pulse Electronics - 62AK3562 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.02 Ohm, 5A, 0402; Ferrite Bead Case / Package Pulse Electronics
62AK3562
Ferrite Bead, 0.02 Ohm, 5A, 0402; Ferrite Bead Case / Package Pulse Electronics 62AK3562
FERRITE BEAD, 0.02 OHM, 5A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:5A; Product Range:BBUP Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.02 OHM, 5A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:120ohm; DC Current Rating:5A; Product Range:BBUP Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 553-BBUP00201209121Y00TR-ND 841-BBUP00201209121Y00 53AK1441
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Bead, 0.02 Ohm, 5A, 0402; Ferrite Bead Case / Package Pulse Electronics
DCR 0.0200 ohms 0.0200 ohms
Rated DC Current 5000 milliamps 5000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3099-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers