Pulse Electronics Corporation Fixed Inductors BWMR00201610220M00

Description
22µH Shielded Wirewound Inductor 400mA 1.56Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 400mA 1.56Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWMR00201610220M00TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 400mA 1.56Ohm Max 0806 (2016 Metric)

22µH Shielded Wirewound Inductor 400mA 1.56Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWMR00201610220M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 400MA 1.56 OHM

FIXED IND 22UH 400MA 1.56 OHM

Buy Now Datasheet
Fixed Inductors - 553-BWMR00201610220M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 400MA 1.56 OHM

FIXED IND 22UH 400MA 1.56 OHM

Buy Now Datasheet
Inductor and Choke - 71-BWMR00201610220M00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-BWMR00201610220M00
Inductor and Choke 71-BWMR00201610220M00
INDUCTOR POWER Product overview: BWMR00201610220M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWMR00201610220M0 0 can be used for catalog matching and distributor lookup.

INDUCTOR POWER Product overview: BWMR00201610220M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWMR00201610220M00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWMR00201610220M00TR-ND 71-BWMR00201610220M00
Product Name Fixed Inductors Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details