Pulse Electronics Corporation Fixed Inductors BSCQ000603032N1B00

Description
2.1nH Unshielded Multilayer Inductor 550mA 160mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.1nH Unshielded Multilayer Inductor 550mA 160mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603032N1B00TR-ND - DigiKey
Thief River Falls, MN, United States
2.1nH Unshielded Multilayer Inductor 550mA 160mOhm Max 0201 (0603 Metric)

2.1nH Unshielded Multilayer Inductor 550mA 160mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603032N1B00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.1NH 550MA 160 MOHM

FIXED IND 2.1NH 550MA 160 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603032N1B00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.1NH 550MA 160 MOHM

FIXED IND 2.1NH 550MA 160 MOHM

Buy Now Datasheet
Inductor and Choke - 71-BSCQ000603032N1B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-BSCQ000603032N1B00
Inductor and Choke 71-BSCQ000603032N1B00
INDUCTOR RF Product overview: BSCQ000603032N1B00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCQ000603032N1B0 0 can be used for catalog matching and distributor lookup.

INDUCTOR RF Product overview: BSCQ000603032N1B00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCQ000603032N1B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCQ000603032N1B00TR-ND 71-BSCQ000603032N1B00
Product Name Fixed Inductors Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-273900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details