Pulse Electronics Corporation Fixed Inductors BSCH001005055N6SCS

Description
5.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH001005055N6SCSTR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005055N6SCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6NH 400MA 200 MOHM

FIXED IND 5.6NH 400MA 200 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005055N6SCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6NH 400MA 200 MOHM

FIXED IND 5.6NH 400MA 200 MOHM

Buy Now Datasheet
Inductor and Choke - 71-BSCH001005055N6SCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-BSCH001005055N6SCS
Inductor and Choke 71-BSCH001005055N6SCS
INDUCTOR RF Product overview: BSCH001005055N6SCS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH001005055N6SC S can be used for catalog matching and distributor lookup.

INDUCTOR RF Product overview: BSCH001005055N6SCS from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH001005055N6SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 5.6Nh, 0.4A, 0402; Inductance Pulse Electronics - 53AK3774 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 5.6Nh, 0.4A, 0402; Inductance Pulse Electronics
53AK3774
Multilayer Inductor, 5.6Nh, 0.4A, 0402; Inductance Pulse Electronics 53AK3774
MULTILAYER INDUCTOR, 5.6NH, 0.4A, 0402; Inductance:5.6nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:5.1GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:CeramicRoHS Compliant: Yes

MULTILAYER INDUCTOR, 5.6NH, 0.4A, 0402; Inductance:5.6nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:5.1GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 5.6Nh, 0.4A, 0402; Inductance Pulse Electronics - 62AK3585 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 5.6Nh, 0.4A, 0402; Inductance Pulse Electronics
62AK3585
Multilayer Inductor, 5.6Nh, 0.4A, 0402; Inductance Pulse Electronics 62AK3585
MULTILAYER INDUCTOR, 5.6NH, 0.4A, 0402; Inductance:5.6nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:5.1GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:CeramicRoHS Compliant: Yes

MULTILAYER INDUCTOR, 5.6NH, 0.4A, 0402; Inductance:5.6nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:5.1GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH001005055N6SCSTR-ND 71-BSCH001005055N6SCS 53AK3774
Product Name Fixed Inductors Inductor and Choke Multilayer Inductor, 5.6Nh, 0.4A, 0402; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details