CMC 14A 2LN SMD AEC-Q200
CMC 14A 2LN SMD AEC-Q200
IND CMC 280UH 14A Product overview: PM9407.304NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280UH, 14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 280UH, 14A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PM9407.304NLT can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-PM9407.304NLTTR-ND | 839-PM9407.304NLT |
| Product Name | Common Mode Chokes | 280UH 14A Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.0048 ohms |