Pulse Electronics Corporation Ferrite Chip Bead PE-0402HFB102STA

Description
Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below. Types & Features:Single Type for Signal Line Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package Single Type for Giga Hz Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application High Frequency Giga Hz Application Industry Standard package Array Type for Signal Line Applications Signal Line EMI Suppression Combines four single type designs to support high density applications Various impedance and frequency application Industry Standard package Single Type for Power Line Applications Power Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package
Request a Quote Datasheet
Description
Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below. Types & Features:Single Type for Signal Line Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package Single Type for Giga Hz Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application High Frequency Giga Hz Application Industry Standard package Array Type for Signal Line Applications Signal Line EMI Suppression Combines four single type designs to support high density applications Various impedance and frequency application Industry Standard package Single Type for Power Line Applications Power Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Chip Bead - PE-0402HFB102STA - Pulse Electronics Corporation
San Diego, CA, USA
Ferrite Chip Bead
PE-0402HFB102STA
Ferrite Chip Bead PE-0402HFB102STA
Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below. Types & Features:Single Type for Signal Line Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package Single Type for Giga Hz Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application High Frequency Giga Hz Application Industry Standard package Array Type for Signal Line Applications Signal Line EMI Suppression Combines four single type designs to support high density applications Various impedance and frequency application Industry Standard package Single Type for Power Line Applications Power Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package

Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below.
Types & Features:Single Type for Signal Line Applications

  • Signal Line EMI Suppression
  • Monolithic inorganic material construction
  • Various impedance and frequency application
  • Industry Standard package

Single Type for Giga Hz Applications

  • Signal Line EMI Suppression
  • Monolithic inorganic material construction
  • Various impedance and frequency application
  • High Frequency Giga Hz Application
  • Industry Standard package

Array Type for Signal Line Applications

  • Signal Line EMI Suppression
  • Combines four single type designs to support high density applications
  • Various impedance and frequency application
  • Industry Standard package

Single Type for Power Line Applications

  • Power Line EMI Suppression
  • Monolithic inorganic material construction
  • Various impedance and frequency application
  • Industry Standard package
Supplier's Site Datasheet
Ferrite Beads and Chips - 553-2376-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-2376-6-ND
Ferrite Beads and Chips 553-2376-6-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 553-2376-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-2376-1-ND
Ferrite Beads and Chips 553-2376-1-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 553-2376-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-2376-2-ND
Ferrite Beads and Chips 553-2376-2-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 250mA 1.1Ohm

Buy Now Datasheet
Inductor and Choke - 841-PE-0402HFB102STA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-PE-0402HFB102STA
Inductor and Choke 841-PE-0402HFB102STA
FERRITE BEAD 1K OHM 0402 1LN Product overview: PE-0402HFB102STA from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-PE-0402HFB102STA can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0402 1LN Product overview: PE-0402HFB102STA from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-PE-0402HFB102STA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.25A, 1.1Ohm, 0402; Ferrite Case Style Pulse Electronics - 51AK3063 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.25A, 1.1Ohm, 0402; Ferrite Case Style Pulse Electronics
51AK3063
Ferrite Bead, 0.25A, 1.1Ohm, 0402; Ferrite Case Style Pulse Electronics 51AK3063
FERRITE BEAD, 0.25A, 1.1OHM, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1kohm; DC Current Rating:250mA; Product Range:0402HFB Series; DC Resistance Max:1.1ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.25A, 1.1OHM, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1kohm; DC Current Rating:250mA; Product Range:0402HFB Series; DC Resistance Max:1.1ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.25A, 1.1Ohm, 0402; Ferrite Case Style Pulse Electronics - 51AK3062 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.25A, 1.1Ohm, 0402; Ferrite Case Style Pulse Electronics
51AK3062
Ferrite Bead, 0.25A, 1.1Ohm, 0402; Ferrite Case Style Pulse Electronics 51AK3062
FERRITE BEAD, 0.25A, 1.1OHM, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1kohm; DC Current Rating:250mA; Product Range:0402HFB Series; DC Resistance Max:1.1ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.25A, 1.1OHM, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance:1kohm; DC Current Rating:250mA; Product Range:0402HFB Series; DC Resistance Max:1.1ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number PE-0402HFB102STA 553-2376-6-ND 841-PE-0402HFB102STA 51AK3063
Product Name Ferrite Chip Bead Ferrite Beads and Chips Inductor and Choke Ferrite Bead, 0.25A, 1.1Ohm, 0402; Ferrite Case Style Pulse Electronics
Core Material Ferrite
Inductance Tolerance 25 (+/- %) 25 (+/- %)
DCR 1.1 ohms 1.1 ohms 1.1 ohms
Impedance 900 ohms 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details