Pulse Electronics Corporation Common Mode Chokes PMC9539.164NL

Description
160µH @ 1.9MHz 2 Line Common Mode Choke Through Hole 450 Ohms @ 1.9MHz 22A DCR 1.7mOhm
Request a Quote Datasheet
Description
160µH @ 1.9MHz 2 Line Common Mode Choke Through Hole 450 Ohms @ 1.9MHz 22A DCR 1.7mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-PMC9539.164NL-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PMC9539.164NL-ND
Common Mode Chokes 553-PMC9539.164NL-ND
160µH @ 1.9MHz 2 Line Common Mode Choke Through Hole 450 Ohms @ 1.9MHz 22A DCR 1.7mOhm

160µH @ 1.9MHz 2 Line Common Mode Choke Through Hole 450 Ohms @ 1.9MHz 22A DCR 1.7mOhm

Buy Now Datasheet
22A 450 OHM Inductor and Choke - 839-PMC9539.164NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22A 450 OHM Inductor and Choke
839-PMC9539.164NL
22A 450 OHM Inductor and Choke 839-PMC9539.164NL
CMC 22A 2LN 450 OHM TH Product overview: PMC9539.164NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A, 450 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22A, 450 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PMC9539.164NL can be used for catalog matching and distributor lookup.

CMC 22A 2LN 450 OHM TH Product overview: PMC9539.164NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A, 450 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22A, 450 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PMC9539.164NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PMC9539.164NL-ND 839-PMC9539.164NL
Product Name Common Mode Chokes 22A 450 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0017 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6500 ohms
Impedance 600 ohms
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-18N 026011C-18NXJRW , 026011C-18NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details