Pulse Electronics Corporation Ferrite Chip Bead PE-0603FB102ST

Description
Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below. Types & Features:Single Type for Signal Line Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package Single Type for Giga Hz Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application High Frequency Giga Hz Application Industry Standard package Array Type for Signal Line Applications Signal Line EMI Suppression Combines four single type designs to support high density applications Various impedance and frequency application Industry Standard package Single Type for Power Line Applications Power Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package
Request a Quote Datasheet
Description
Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below. Types & Features:Single Type for Signal Line Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package Single Type for Giga Hz Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application High Frequency Giga Hz Application Industry Standard package Array Type for Signal Line Applications Signal Line EMI Suppression Combines four single type designs to support high density applications Various impedance and frequency application Industry Standard package Single Type for Power Line Applications Power Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Chip Bead - PE-0603FB102ST - Pulse Electronics Corporation
San Diego, CA, USA
Ferrite Chip Bead
PE-0603FB102ST
Ferrite Chip Bead PE-0603FB102ST
Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below. Types & Features:Single Type for Signal Line Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package Single Type for Giga Hz Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application High Frequency Giga Hz Application Industry Standard package Array Type for Signal Line Applications Signal Line EMI Suppression Combines four single type designs to support high density applications Various impedance and frequency application Industry Standard package Single Type for Power Line Applications Power Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package

Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below.
Types & Features:Single Type for Signal Line Applications

  • Signal Line EMI Suppression
  • Monolithic inorganic material construction
  • Various impedance and frequency application
  • Industry Standard package

Single Type for Giga Hz Applications

  • Signal Line EMI Suppression
  • Monolithic inorganic material construction
  • Various impedance and frequency application
  • High Frequency Giga Hz Application
  • Industry Standard package

Array Type for Signal Line Applications

  • Signal Line EMI Suppression
  • Combines four single type designs to support high density applications
  • Various impedance and frequency application
  • Industry Standard package

Single Type for Power Line Applications

  • Power Line EMI Suppression
  • Monolithic inorganic material construction
  • Various impedance and frequency application
  • Industry Standard package
Supplier's Site Datasheet
Ferrite Beads and Chips - 553-2381-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-2381-6-ND
Ferrite Beads and Chips 553-2381-6-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-2381-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-2381-2-ND
Ferrite Beads and Chips 553-2381-2-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-2381-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-2381-1-ND
Ferrite Beads and Chips 553-2381-1-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 400mA 500mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1328088-PE-0603FB102ST - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328088-PE-0603FB102ST
Filters - Ferrite Beads and Chips 1328088-PE-0603FB102ST
Manufacturer: Pulse Electronics Win Source Part Number: 1328088-PE-0603FB102 ST Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 400mA Standard Package: 4,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 500mOhm Temperature Range - Operating: -40°C ~ 105°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 553-2381-6,553-2381- 1,553-2381-2 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1328088-PE-0603FB102ST
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Current Rating (Max): 400mA
Standard Package: 4,000
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 500mOhm
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 553-2381-6,553-2381-1,553-2381-2
RoHS Status: RoHS Compliant

Buy Now Datasheet
Ferrite Bead, 0603, 0.4A Rohs Compliant Pulse Electronics - 85AJ3873 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 0.4A Rohs Compliant Pulse Electronics
85AJ3873
Ferrite Bead, 0603, 0.4A Rohs Compliant Pulse Electronics 85AJ3873
FERRITE BEAD, 0603, 0.4A ROHS COMPLIANT: YES

FERRITE BEAD, 0603, 0.4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Chip Inductors Ferrite Beads
Product Number PE-0603FB102ST 553-2381-6-ND 1328088-PE-0603FB102ST 85AJ3873
Product Name Ferrite Chip Bead Ferrite Beads and Chips Filters - Ferrite Beads and Chips Ferrite Bead, 0603, 0.4A Rohs Compliant Pulse Electronics
Core Material Ferrite Ferrite
Inductance Tolerance 25 (+/- %)
DCR 0.5000 ohms 0.5000 ohms 0.5000 ohms
Impedance 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 95
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 47000 microH
View Details
Common Mode Chokes - 486-3110-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers