Pulse Electronics Corporation Fixed Inductors PG2290.221HLT

Description
FIXED IND 220NH 75A 0.15 MOHM
Request a Quote Datasheet
Description
FIXED IND 220NH 75A 0.15 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG2290.221HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2290.221HLTTR-ND
Fixed Inductors 553-PG2290.221HLTTR-ND
FIXED IND 220NH 75A 0.15 MOHM

FIXED IND 220NH 75A 0.15 MOHM

Buy Now Datasheet
Fixed Inductors - 553-PG2290.221HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG2290.221HLTCT-ND
Fixed Inductors 553-PG2290.221HLTCT-ND
FIXED IND 220NH 75A 0.15 MOHM

FIXED IND 220NH 75A 0.15 MOHM

Buy Now Datasheet
Fixed Inductors - 553-PG2290.221HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 75A 0.15 MOHM

FIXED IND 220NH 75A 0.15 MOHM

Buy Now Datasheet
81A Inductor and Choke - 71-PG2290.221HLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
81A Inductor and Choke
71-PG2290.221HLT
81A Inductor and Choke 71-PG2290.221HLT
INDUCTOR PWR BEAD 220NH 81A Product overview: PG2290.221HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 81A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 81A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG2290.221HLT can be used for catalog matching and distributor lookup.

INDUCTOR PWR BEAD 220NH 81A Product overview: PG2290.221HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 81A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 81A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG2290.221HLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 220Nh, Shielded, 81A; Inductance Pulse Electronics - 61AK3427 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 220Nh, Shielded, 81A; Inductance Pulse Electronics
61AK3427
Power Inductor, 220Nh, Shielded, 81A; Inductance Pulse Electronics 61AK3427
POWER INDUCTOR, 220NH, SHIELDED, 81A; Inductance:220nH; RMS Current (Irms):75A; Inductor Construction:Shielde d; Saturation Current (Isat):81A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

POWER INDUCTOR, 220NH, SHIELDED, 81A; Inductance:220nH; RMS Current (Irms):75A; Inductor Construction:Shielded; Saturation Current (Isat):81A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

Supplier's Site Datasheet
Power Inductor, 220Nh, Shielded, 81A; Inductance Pulse Electronics - 61AK3426 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 220Nh, Shielded, 81A; Inductance Pulse Electronics
61AK3426
Power Inductor, 220Nh, Shielded, 81A; Inductance Pulse Electronics 61AK3426
POWER INDUCTOR, 220NH, SHIELDED, 81A; Inductance:220nH; RMS Current (Irms):75A; Inductor Construction:Shielde d; Saturation Current (Isat):81A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

POWER INDUCTOR, 220NH, SHIELDED, 81A; Inductance:220nH; RMS Current (Irms):75A; Inductor Construction:Shielded; Saturation Current (Isat):81A; Product Range:PG2290.XXXHLT Series; Inductor Case / Package:-; DC Resistance Max:150µohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PG2290.221HLTTR-ND 71-PG2290.221HLT 61AK3427
Product Name Fixed Inductors 81A Inductor and Choke Power Inductor, 220Nh, Shielded, 81A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 1.50E-4 ohms 1.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers