Pulse Electronics Corporation Ferrite Chip Bead PE-0603PFB121ST

Description
Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below. Types & Features:Single Type for Signal Line Applications Signal Line EMI Suppression Monolithic inorganic material contstruction Various impedance and frequency application Industry Standard package Single Type for Giga Hz Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application High Frequency Giga Hz Application Industry Standard package Array Type for Signal Line Applications Signal Line EMI Suppression Combines four single type designs to support high density applications Various impedance and frequency application Industry Standard package Single Type for Power Line Applications Power Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package
Request a Quote Datasheet
Description
Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below. Types & Features:Single Type for Signal Line Applications Signal Line EMI Suppression Monolithic inorganic material contstruction Various impedance and frequency application Industry Standard package Single Type for Giga Hz Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application High Frequency Giga Hz Application Industry Standard package Array Type for Signal Line Applications Signal Line EMI Suppression Combines four single type designs to support high density applications Various impedance and frequency application Industry Standard package Single Type for Power Line Applications Power Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Chip Bead - PE-0603PFB121ST - Pulse Electronics Corporation
San Diego, CA, USA
Ferrite Chip Bead
PE-0603PFB121ST
Ferrite Chip Bead PE-0603PFB121ST
Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below. Types & Features:Single Type for Signal Line Applications Signal Line EMI Suppression Monolithic inorganic material contstruction Various impedance and frequency application Industry Standard package Single Type for Giga Hz Applications Signal Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application High Frequency Giga Hz Application Industry Standard package Array Type for Signal Line Applications Signal Line EMI Suppression Combines four single type designs to support high density applications Various impedance and frequency application Industry Standard package Single Type for Power Line Applications Power Line EMI Suppression Monolithic inorganic material construction Various impedance and frequency application Industry Standard package

Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry standard size and footprint. All products are RoHS compliant. Our Ferrite Bead EMI Suppressors are available in Single, Single GHz, Array and Power types. Find features of each listed below.
Types & Features:Single Type for Signal Line Applications

  • Signal Line EMI Suppression
  • Monolithic inorganic material contstruction
  • Various impedance and frequency application
  • Industry Standard package

Single Type for Giga Hz Applications

  • Signal Line EMI Suppression
  • Monolithic inorganic material construction
  • Various impedance and frequency application
  • High Frequency Giga Hz Application
  • Industry Standard package

Array Type for Signal Line Applications

  • Signal Line EMI Suppression
  • Combines four single type designs to support high density applications
  • Various impedance and frequency application
  • Industry Standard package

Single Type for Power Line Applications

  • Power Line EMI Suppression
  • Monolithic inorganic material construction
  • Various impedance and frequency application
  • Industry Standard package
Supplier's Site Datasheet
Ferrite Beads and Chips - 553-2387-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-2387-1-ND
Ferrite Beads and Chips 553-2387-1-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-2387-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-2387-6-ND
Ferrite Beads and Chips 553-2387-6-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-2387-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-2387-2-ND
Ferrite Beads and Chips 553-2387-2-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-PE-0603PFB121ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-PE-0603PFB121ST
120 OHM Inductor and Choke 841-PE-0603PFB121ST
FERRITE BEAD 120 OHM 0603 1LN Product overview: PE-0603PFB121ST from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-PE-0603PFB121ST can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: PE-0603PFB121ST from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-PE-0603PFB121ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes
Product Number PE-0603PFB121ST 553-2387-1-ND 841-PE-0603PFB121ST
Product Name Ferrite Chip Bead Ferrite Beads and Chips 120 OHM Inductor and Choke
Core Material Ferrite
Inductance Tolerance 25 (+/- %) 25 (+/- %)
DCR 0.0500 ohms 0.0500 ohms
Impedance 120 ohms 120 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2393JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - A102195TR-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers