CMC 15A (TYP) 2LN TH Product overview: PE-96190NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-96190NL can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Through Hole 15A (Typ) DCR 10mOhm
INDUCTOR ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-PE-96190NL | 553-2118-ND | 10AH0366 |
| Product Name | 15A Inductor and Choke | Common Mode Chokes | Inductor Rohs Compliant Pulse Electronics |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Power Line | ||
| Inductance Range | 1000 microH | ||
| Inductance Tolerance | 30 (+/- %) |