Pulse Electronics Corporation Ferrite Beads and Chips BBUP00160808221Y00

Description
FERRITE BEAD 220 OHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 220 OHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBUP00160808221Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00160808221Y00TR-ND
Ferrite Beads and Chips 553-BBUP00160808221Y00TR-ND
FERRITE BEAD 220 OHM 0603 1LN

FERRITE BEAD 220 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBUP00160808221Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00160808221Y00DKR-ND
Ferrite Beads and Chips 553-BBUP00160808221Y00DKR-ND
FERRITE BEAD 220 OHM 0603 1LN

FERRITE BEAD 220 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBUP00160808221Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBUP00160808221Y00CT-ND
Ferrite Beads and Chips 553-BBUP00160808221Y00CT-ND
FERRITE BEAD 220 OHM 0603 1LN

FERRITE BEAD 220 OHM 0603 1LN

Buy Now Datasheet
220 OHM Inductor and Choke - 841-BBUP00160808221Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-BBUP00160808221Y00
220 OHM Inductor and Choke 841-BBUP00160808221Y00
FERRITE BEAD 220 OHM 0603 1LN Product overview: BBUP00160808221Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBUP00160808221Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0603 1LN Product overview: BBUP00160808221Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBUP00160808221Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.04 Ohm, 2.5A, 0402; Ferrite Bead Case / Package Pulse Electronics - 53AK1436 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.04 Ohm, 2.5A, 0402; Ferrite Bead Case / Package Pulse Electronics
53AK1436
Ferrite Bead, 0.04 Ohm, 2.5A, 0402; Ferrite Bead Case / Package Pulse Electronics 53AK1436
FERRITE BEAD, 0.04 OHM, 2.5A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:2.5A; Product Range:-; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.04 OHM, 2.5A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:2.5A; Product Range:-; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.04 Ohm, 2.5A, 0402; Ferrite Bead Case / Package Pulse Electronics - 62AK3560 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.04 Ohm, 2.5A, 0402; Ferrite Bead Case / Package Pulse Electronics
62AK3560
Ferrite Bead, 0.04 Ohm, 2.5A, 0402; Ferrite Bead Case / Package Pulse Electronics 62AK3560
FERRITE BEAD, 0.04 OHM, 2.5A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:2.5A; Product Range:BBUP Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

FERRITE BEAD, 0.04 OHM, 2.5A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:220ohm; DC Current Rating:2.5A; Product Range:BBUP Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 553-BBUP00160808221Y00TR-ND 841-BBUP00160808221Y00 53AK1436
Product Name Ferrite Beads and Chips 220 OHM Inductor and Choke Ferrite Bead, 0.04 Ohm, 2.5A, 0402; Ferrite Bead Case / Package Pulse Electronics
DCR 0.0400 ohms 0.0400 ohms
Rated DC Current 2500 milliamps 2500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details