IND CMC 360UH 12A Product overview: PM9407.404NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360UH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 360UH, 12A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PM9407.404NLT can be used for catalog matching and distributor lookup.
CMC 12A 2LN SMD AEC-Q200
CMC 12A 2LN SMD AEC-Q200
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-PM9407.404NLT | 553-PM9407.404NLTTR-ND |
| Product Name | 360UH 12A Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Packing Method | Tape & Reel (TR) | Tape Reel |
| Standards and Certifications | RoHS |