4.7µH Shielded Multilayer Inductor 1A 140mOhm 1008 (2520 Metric)
INDUCTOR POWER Product overview: BKPB002520104R7MA6 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BKPB002520104R7MA
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-BKPB002520104R7MA6TR-ND | 71-BKPB002520104R7MA6 |
| Product Name | Fixed Inductors | Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed |