Desco Manufacturing Co., Inc. Desco Statshield Silver Metal-In Bag 13355 - 14 in Length - 6 in Wide - 0.003 in Thick 13355

Description
The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 14 in x 6 in. Thickness is a key component to use of this product and measures in at 0.003 in. Additional, and potentially important, information was collected about this product: Package Type: Tab-Lock Pizza Style Boxes
Description
The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 14 in x 6 in. Thickness is a key component to use of this product and measures in at 0.003 in. Additional, and potentially important, information was collected about this product: Package Type: Tab-Lock Pizza Style Boxes

Suppliers

Company
Product
Description
Supplier Links
Desco Statshield Silver Metal-In Bag 13355 - 14 in Length - 6 in Wide - 0.003 in Thick - DESCO 13355 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statshield Silver Metal-In Bag 13355 - 14 in Length - 6 in Wide - 0.003 in Thick
DESCO 13355
Desco Statshield Silver Metal-In Bag 13355 - 14 in Length - 6 in Wide - 0.003 in Thick DESCO 13355
The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 14 in x 6 in. Thickness is a key component to use of this product and measures in at 0.003 in. Additional, and potentially important, information was collected about this product: Package Type: Tab-Lock Pizza Style Boxes

The Desco Statshield silver metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 14 in x 6 in. Thickness is a key component to use of this product and measures in at 0.003 in. Additional, and potentially important, information was collected about this product: Package Type: Tab-Lock Pizza Style Boxes

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number DESCO 13355
Product Name Desco Statshield Silver Metal-In Bag 13355 - 14 in Length - 6 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details