SHIELD BAG,METAL-IN 255x405MM, 100EA
SCS 1001016, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 10 in x 16 in Bag.
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 16"" (406.4mm)"
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 16 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.
BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes
SHIELDING METAL-IN BAG, 254MM X 406.4MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:10"; Length - Imperial:16"; Width - Metric:254mm; Length - Metric:406.4mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes
| RS Components, Ltd. | Ellsworth Adhesives | DigiKey | Powell Electronics, Inc. | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | 1745089 | 1001016 | SCP410-ND | 1001016 | SCS 1001016 | 34P6716 |
| Product Name | Anti Static Packaging | SCS 1001016, 1000 Series Metal-In Static Shielding Bag 10 in x 16 in | Anti-Static, ESD Bags, Materials | Anti-Static Control Products | SCS 1000 Series Translucent Metal-In Bag 1001016 - 16 in Length - 10 in Wide - 3 mil Thick | Bag, Static Shield, Metal-In; Bag Type Scs |
| Features | Shielded; ESD | ESD; StaticShield | StaticShield | ESD | ||
| Height | 15.98 inch (406 mm) | |||||
| Length | 15.98 inch (406 mm) | 16 inch (406 mm) | 16 inch (406 mm) |